Belden Inc. Coaxial Cables (RF) 89248 0102000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30004-2000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30004-2000-ND
Coaxial Cables (RF) BEL30004-2000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden - 15B3641 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden
15B3641
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden 15B3641
COAXIAL CABLE, RG-6/U, 2000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 2000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30004-2000-ND 15B3641
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details