ILSCO Corporation Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 1 AWG STRANDED (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL... | |
| 1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE... | |
| 1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE... | |
| 1/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL... | |
| 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE 6 SHAPE COPPER... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S)... | |
| 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE... | |
| 2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6... | |
| 2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY... | |
| 2 AWG STRANDED (SIDE A/B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY... | |
| 2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED... | |
| 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 250 KCMIL (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467,... | |
| 250 KCMIL (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL... | |
| 250 KCMIL (SIDE A/B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 11 PORT(S) 2 SIDE... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 3 PORT(S) 2 SIDE... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR... | |
| 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER... | |
| 300 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL... | |
| 350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL... | |
| 350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL... | |
| 350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL... | |
| 350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY... | |
| 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL... | |
| 4/0 AWG (MAIN), 6 AWG (TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY... | |
| 4/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 262.2 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S)... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE... | |
| 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 6 PORT(S) 2-SIDE ENTRY CABLE... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL... | |
| 6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE... | |
| 6 AWG SOLID (SIDE A/B) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER... | |
| 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE... | |
| 6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 0 DIE INDEX 6 AWG SOLID RUN CONDUCTOR SIZE 6 AWG... | |
| 6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR... | |
| 6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE... | |
| 6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 999/1011 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE... | |
| 8 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| 8 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR... | |
| BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-21/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B,... | |
| BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-9/64 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B,... | |
| BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 2 1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL... | |
| BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 47/64 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A,... | |
| CENTER WIRE STOP TYPE 1.125 INCH 0.179 INCH INNER DIAMETER 0.272 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.75 INCH 0.179 INCH INNER DIAMETER 0.272 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.75 INCH 0.225 INCH INNER DIAMETER 0.32 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.75 INCH 0.275 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.875 INCH 0.25 INCH INNER DIAMETER 0.343 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.875 INCH 0.312 INCH INNER DIAMETER 0.421 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.875 INCH 0.359 INCH INNER DIAMETER 0.468 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 1.875 INCH 0.39 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2 INCH 0.437 INCH INNER DIAMETER 0.562 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.125 INCH 0.484 INCH INNER DIAMETER 0.609 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.25 INCH 0.593 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.25 INCH 0.66 INCH INNER DIAMETER 0.812 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.375 INCH 0.203 INCH INNER DIAMETER 0.295 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.375 INCH 0.25 INCH INNER DIAMETER 0.343 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.375 INCH 0.275 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.375 INCH 0.703 INCH INNER DIAMETER 0.89 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.5 INCH 0.75 INCH INNER DIAMETER 0.937 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.625 INCH 0.312 INCH INNER DIAMETER 0.421 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.875 INCH 0.359 INCH INNER DIAMETER 0.468 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.875 INCH 0.39 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.875 INCH 0.828 INCH INNER DIAMETER 1.062 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.875 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 2.875 INCH 2.875 LENGTH IN INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO... | |
| CENTER WIRE STOP TYPE 3.125 INCH 0.437 INCH INNER DIAMETER 0.562 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 3.125 INCH 0.484 INCH INNER DIAMETER 0.609 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 3.375 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 3.375 INCH 0.593 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 3.375 INCH 1.031 INCH INNER DIAMETER 1.313 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 3.375 INCH 3.375 LENGTH IN INCH 0.991 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO... | |
| CENTER WIRE STOP TYPE 3.875 INCH 3.875 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO... | |
| CENTER WIRE STOP TYPE 4.125 INCH 0.66 INCH INNER DIAMETER 0.812 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 4.125 INCH 0.703 INCH INNER DIAMETER 0.89 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 4.375 INCH 0.75 INCH INNER DIAMETER 0.937 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 4.625 INCH 0.828 INCH INNER DIAMETER 1.062 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 4.625 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 4.625 INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 5.875 INCH 0.991 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 5.875 INCH 1.031 INCH INNER DIAMETER 1.313 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH... | |
| CENTER WIRE STOP TYPE 6.125 INCH 6.125 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO... | |
| CENTRE WIRE STOP TYPE 2.125 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS... | |
| CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-29/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL... | |
| CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM... | |
| DIRECT BURIAL TYPE (2) 14 AWG MIN. WIRE COMBINATION SIZE (3) 8 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR/SLEEVE ASSEMBLY, (2) TAPE, (1) 8 INCH L HEAT... | |
| DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT... | |
| DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH... | |
| ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3 3/16 INCH OVERALL LENGTH 1 7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG... | |
| ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 5 3/4 INCH OVERALL LENGTH 3 3/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL... | |
| ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP... | |
| ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 1.375 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 1.57 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 1.945 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BLUE COLOR 3.292 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 400... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BROWN COLOR 1.786 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL BROWN COLOR 2.161 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.414 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.609 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL GRAY COLOR 1.984 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL ORANGE COLOR 2.439 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL PURPLE COLOR 2.241 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL PURPLE COLOR 2.616 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL RED COLOR 2.936 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 350... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL WHITE COLOR 2.9 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 300... | |
| ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL YELLOW COLOR 2.844 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 250... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/4 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/4 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 3-11/16 INCH OVERALL LENGTH 1-3/4 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG... | |
| ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 1/0 AWG MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR... | |
| ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR... | |
| ELECTROLYTIC COPPER MATERIAL 1-13/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 2 9/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1... | |
| ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH... | |
| ELECTROLYTIC COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-7/32 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-9/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 1/2 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 3/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-7/8 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2... | |
| ELECTROLYTIC SEAMLESS COPPER MATERIAL 4.75 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1/0 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 3/0 TO 4/0... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 3 TO 1/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2... | |
| H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 6 TO 2 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2... | |
| HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION... | |
| HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION... | |
| HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION... | |
| HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-15/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 350 TO 500... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 700... | |
| HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 750... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE SWIVEL... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 750 KCMIL MAX. TAP CONDUCTOR SIZE... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE... | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 14 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. | |
| HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. | |
| IN LINE TYPE 1 3/16 INCH L X 3/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL... | |
| IN LINE TYPE 13/16 INCH L X 1/4 INCH W X 19/32 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G,... | |
| IN-LINE TYPE 1-3/8 INCH L X 1/2 INCH W X 31/32 INCH H SIZE 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL... | |
| LAY IN TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL... | |
| LAY IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467,... | |
| LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR... | |
| LAY-IN TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR... | |
| LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR... | |
| LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 467 APPROVAL... | |
| LAY-IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL... | |
| LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL... | |
| LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL... | |
| PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG... | |
| PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG... | |
| PARALLEL TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 750 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1 9/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1-1/4 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1-7/8 INCH OVERALL LENGTH 1 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2 9/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-1/2 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-15/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 3 7/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 3 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 1/4 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 3/8 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 2... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 3/8 INCH OVERALL LENGTH 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 7/16 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S)... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3 CONDUCTOR(S) 1/2... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B... | |
| SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 1.751 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.876 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.119 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.681 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.561 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.123 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.525 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.087 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.277 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.652 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.839 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.257 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.57 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.73 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.105 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.591 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.786 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.282 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 1.296 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.059 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.434 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.621 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.064 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.119 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.494 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.681 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.241 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.257 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.375 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.57 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 1.945 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.561 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.442 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.56 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.755 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.13 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.525 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.469 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING... | |
| SPLICE, TAP CONNECTION TYPE 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C... | |
| SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING COPPER/ALUMINUM... | |
| SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE... | |
| SPLICE, TAP CONNECTION TYPE 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90... | |
| SPLICE, TAP CONNECTION TYPE 250 TO 500 KCMIL (MAIN), 4 AWG TO 250 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C... | |
| SPLICE, TAP CONNECTION TYPE 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE... | |
| SPLICE, TAP CONNECTION TYPE 4 TO 4/0 AWG (MAIN), 14 TO 6 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE... | |
| SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN), 10 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING... | |
| SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING... | |
| SPLICE, TAP CONNECTION TYPE 500 TO 750 KCMIL (MAIN), 350 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE... | |
| SPLICE, TAP CONNECTION TYPE 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 12 AWG MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR... | |
| T TAP TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 600 KCMIL MIN. TAP CONDUCTOR... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-1/2 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-11/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-19/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5 11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 1/4 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6-7/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL... | |
| WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. | |
| WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. | |
| WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 350 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. | |
| WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. | |
| WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. |
| << Prev | Next >> |