ILSCO Corporation Compression Cable Tap ELT-1

Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL C DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
Datasheet
Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL C DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ELT-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ELT-1
Compression Cable Tap ELT-1
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL C DIE INDEX ROHS COMPLIANT WIDTH 0.75 INCH ELT MODEL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • E SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467/667P, CSA APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • C DIE INDEX
  • ROHS COMPLIANT
  • WIDTH 0.75 INCH
  • ELT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ELT-1
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details