ILSCO Corporation Grounding Connector GRM-500

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-15/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 350 TO 500 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-15/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 350 TO 500 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-500 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-500
Grounding Connector GRM-500
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-15/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 350 TO 500 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 2-15/16 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 350 TO 500 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 3/8 INCH HEX
  • STUD SIZE 3/4 INCH-10 TPI
  • INCLUDES ELONGATED STEEL STUD
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-500
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers