8 AWG MIN. RUN CONDUCTOR SIZE
1/0 AWG MAX. RUN CONDUCTOR SIZE
14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 667P, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
4 TAP(S)
SIZE 2.25 INCH L X 1.125 INCH W X 1.16 INCH H
SCREW TYPE SLOTTED (MAIN/TAP)
GBT MODEL
ILSCO Corporation
Done
Datasheet
Description
8 AWG MIN. RUN CONDUCTOR SIZE
1/0 AWG MAX. RUN CONDUCTOR SIZE
14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 667P, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
4 TAP(S)
SIZE 2.25 INCH L X 1.125 INCH W X 1.16 INCH H
SCREW TYPE SLOTTED (MAIN/TAP)
GBT MODEL
8 AWG MIN. RUN CONDUCTOR SIZE
1/0 AWG MAX. RUN CONDUCTOR SIZE
14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 667P, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
4 TAP(S)
SIZE 2.25 INCH L X 1.125 INCH W X 1.16 INCH H
SCREW TYPE SLOTTED (MAIN/TAP)
GBT MODEL