ILSCO Corporation Compression Cable Lug CSWS-350-38

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.561 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-71 DIE INDEX 0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.561 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-71 DIE INDEX 0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-350-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-350-38
Compression Cable Lug CSWS-350-38
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.561 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-71 DIE INDEX 0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.703 INCH ID X 0.89 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.561 INCH OVERALL LENGTH
  • 1.063 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-71 DIE INDEX
  • 0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.703 INCH ID X 0.89 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-350-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1788631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details