ILSCO Corporation Mechanical Single Cable Tap IKB-4/0

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 1.72 INCH W X 1.97 INCH H IKB MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 1.72 INCH W X 1.97 INCH H IKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKB-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKB-4/0
Mechanical Single Cable Tap IKB-4/0
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 1.72 INCH W X 1.97 INCH H IKB MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1/0 AWG MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG MAX. TAP CONDUCTOR SIZE
  • SWIVEL TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, RUS APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.72 INCH W X 1.97 INCH H
  • IKB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKB-4/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Crocodile Clips - 1873806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details