ILSCO Corporation Mechanical Cable Lug D-2739

Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 2 1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/4 INCH-16 TPI HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 3 1/2 INCH INCLUDES PRESSURE PLATE D MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 2 1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/4 INCH-16 TPI HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 3 1/2 INCH INCLUDES PRESSURE PLATE D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D-2739 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
D-2739
Mechanical Cable Lug D-2739
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 2 1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/4 INCH-16 TPI HEX HEAD SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V WIDTH 1 33/64 INCH HEIGHT 3 1/2 INCH INCLUDES PRESSURE PLATE D MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL
  • 2 1/4 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 3/4 INCH-16 TPI HEX HEAD SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • WIDTH 1 33/64 INCH
  • HEIGHT 3 1/2 INCH
  • INCLUDES PRESSURE PLATE
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number D-2739
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7698-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details