ILSCO Corporation Mechanical Single Cable Tap IK-4-B

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.688 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.688 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-4-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-4-B
Mechanical Single Cable Tap IK-4-B
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.688 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 0.688 INCH W X 1.047 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-4-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details