ILSCO Corporation Underground Splice Kit DBK-250

Description
DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT SHRINK TUBE, (2) 5/8 INCH TO 18 TPI SCREW, (1) BAG CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
Datasheet
Description
DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT SHRINK TUBE, (2) 5/8 INCH TO 18 TPI SCREW, (1) BAG CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - DBK-250 - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
DBK-250
Underground Splice Kit DBK-250
DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT SHRINK TUBE, (2) 5/8 INCH TO 18 TPI SCREW, (1) BAG CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
  • DIRECT BURIAL TYPE
  • 1 AWG MIN. WIRE COMBINATION SIZE
  • 250 KCMIL MAX. WIRE COMBINATION SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT SHRINK TUBE, (2) 5/8 INCH TO 18 TPI SCREW, (1) BAG CONTENTS
  • UL APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY
  • DBK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBK-250
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details