ILSCO Corporation Compression Cable Tap GGA-3

Description
2 AWG STRANDED (SIDE A/B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
2 AWG STRANDED (SIDE A/B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-3 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-3
Compression Cable Tap GGA-3
2 AWG STRANDED (SIDE A/B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
  • 2 AWG STRANDED (SIDE A/B) MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 997 DIE INDEX
  • CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A)
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-3
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details