ILSCO Corporation Mechanical Cable Lug E-70

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-1/2 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-1/2 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-70 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-70
Mechanical Cable Lug E-70
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-1/2 INCH L X 1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1-1/2 INCH L X 1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 1 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 50
  • E MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - E-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
E-70
ILSC Mechanical Lugs E-70
CU MEC 2-8 17/64-1 B UL CSA

CU MEC 2-8 17/64-1 B UL CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number E-70 E-70
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PIN - 1224 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details