ILSCO Corporation Mechanical Multiple Cable Tap PBTD-3-350-F

Description
6 AWG MIN. CONDUCTOR SIZE 262.2 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED, FLEXIBLE HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTF MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 262.2 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED, FLEXIBLE HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-3-350-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-3-350-F
Mechanical Multiple Cable Tap PBTD-3-350-F
6 AWG MIN. CONDUCTOR SIZE 262.2 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED, FLEXIBLE HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTF MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 262.2 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • BLACK PLASTISOL BODY MATERIAL
  • 3 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED, FLEXIBLE
  • HEX KEY SIZE 5/16 INCH
  • CURRENT RATING 350 AMP
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-3-350-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details