ILSCO Corporation Compression Cable Splice CT-1

Description
CENTER WIRE STOP TYPE 1.875 INCH 0.359 INCH INNER DIAMETER 0.468 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1 AWG CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 1.875 INCH 0.359 INCH INNER DIAMETER 0.468 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1 AWG CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-1
Compression Cable Splice CT-1
CENTER WIRE STOP TYPE 1.875 INCH 0.359 INCH INNER DIAMETER 0.468 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1 AWG CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CT MODEL
  • CENTER WIRE STOP TYPE
  • 1.875 INCH
  • 0.359 INCH INNER DIAMETER
  • 0.468 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 1 AWG CONDUCTOR SIZE
  • GREEN COLOR CODE
  • SHORT WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 10
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-1
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details