6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
14 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 15.11 INCH L X 2.25 INCH W X 2.62 INCH H
CURRENT RATING 350 AMPERE
SCREW SIZE 5/16 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
ILSCO Corporation
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
14 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 15.11 INCH L X 2.25 INCH W X 2.62 INCH H
CURRENT RATING 350 AMPERE
SCREW SIZE 5/16 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
14 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 15.11 INCH L X 2.25 INCH W X 2.62 INCH H
CURRENT RATING 350 AMPERE
SCREW SIZE 5/16 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
14 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 15.11 INCH L X 2.25 INCH W X 2.62 INCH H
CURRENT RATING 350 AMPERE
SCREW SIZE 5/16 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS