ILSCO Corporation Mechanical Single Cable Tap IK-1/0

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-1/0
Mechanical Single Cable Tap IK-1/0
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.875 INCH W X 1.641 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 4 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 0.875 INCH W X 1.641 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-1/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers