ILSCO Corporation Mechanical Cable Lug HL8-1

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1 9/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 3/4 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V HL MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1 9/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 3/4 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V HL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - HL8-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
HL8-1
Mechanical Cable Lug HL8-1
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 1 9/16 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 3/4 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V HL MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 1 9/16 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 11/16 INCH L X 3/4 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 25
  • VOLTAGE RATING 2000 V
  • HL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HL8-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details