SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.561 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-71 DIE INDEX
0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.703 INCH
OUTER DIAMETER 0.89 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.561 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-71 DIE INDEX
0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.703 INCH
OUTER DIAMETER 0.89 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.561 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-71 DIE INDEX
0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.703 INCH
OUTER DIAMETER 0.89 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWS MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.561 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-71 DIE INDEX
0.875 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE