ILSCO Corporation Mechanical Cable Lug GBL-250-B2

Description
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/4 INCH STUD SIZE 1 INCH L X 7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SCREW TYPE PACKAGING QUANTITY 2 PER BAG GBL MODEL
Datasheet
Description
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/4 INCH STUD SIZE 1 INCH L X 7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SCREW TYPE PACKAGING QUANTITY 2 PER BAG GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-250-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-250-B2
Mechanical Cable Lug GBL-250-B2
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/4 INCH STUD SIZE 1 INCH L X 7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SCREW TYPE PACKAGING QUANTITY 2 PER BAG GBL MODEL
  • LAY-IN TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1/4 INCH STUD SIZE
  • 1 INCH L X 7/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 7/32 INCH HEX SCREW TYPE
  • PACKAGING QUANTITY 2 PER BAG
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-250-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details