ILSCO Corporation Grounding Connector GRF-750

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 700 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 700 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-750 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-750
Grounding Connector GRF-750
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 3-3/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 500 TO 700 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 1/2 INCH HEX STUD SIZE 3/4 INCH-10 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 3-3/8 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 500 TO 700 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 1/2 INCH HEX
  • STUD SIZE 3/4 INCH-10 TPI
  • INCLUDES THREADED FEMALE DESIGN
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-750
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details