ILSCO Corporation Mechanical Single Cable Tap IK-3/0

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-3/0
Mechanical Single Cable Tap IK-3/0
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 2 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 12 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 1.125 INCH W X 2 INCH H
  • TORQUE RATING 500 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-3/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details