ILSCO Corporation Mechanical Cable Lug GBL-4

Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/486A/B APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 31/64 INCH LENGTH X 25/64 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 51/64 INCH GBL MODEL
Datasheet
Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/486A/B APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 31/64 INCH LENGTH X 25/64 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 51/64 INCH GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4
Mechanical Cable Lug GBL-4
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/486A/B APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 31/64 INCH LENGTH X 25/64 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 51/64 INCH GBL MODEL
  • LAY-IN, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-3/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467/486A/B APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 31/64 INCH LENGTH X 25/64 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED HEAD SCREW TYPE
  • SOLAR[R] BRAND
  • ROHS COMPLIANT
  • OVERALL HEIGHT 51/64 INCH
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers