ILSCO Corporation Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE 1000 FT 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS... | |
| HEAT TYPE 1000 FT 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 200 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS... | |
| HEAT TYPE 200 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 500 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.3112 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS... | |
| HEAT TYPE 96 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS... | |
| HEAT TYPE BLACK COLOR 12 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 30 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 26 TO 20 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 8 TO 6 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 2/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.03... | |
| HEAT TYPE BLACK COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.035... | |
| HEAT TYPE BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 TO 1 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE BLACK COLOR 9 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE... | |
| HEAT TYPE BLACK COLOR 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 500 TO 1000 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| HEAT TYPE CLEAR COLOR 12 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 12 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.135 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG CABLE SIZE 600 V VOLTAGE RATING 0.05 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.195 INCH MAX. RECOVERED DIAMETER 8 TO 2 AWG CABLE SIZE 600 V VOLTAGE RATING 0.055 INCH THICKNESS 2.5:1... | |
| HEAT TYPE CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE 600 V VOLTAGE RATING 0.075 INCH THICKNESS 2.5:1... |