ILSCO Corporation Mechanical Single Cable Tap IK3-6

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.625 INCH W X 1.109 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.625 INCH W X 1.109 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK3-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK3-6
Mechanical Single Cable Tap IK3-6
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.625 INCH W X 1.109 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 10 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 6 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • 3-WIRE SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.625 INCH W X 1.109 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK3-6
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1787270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details