ILSCO Corporation Compression Cable Splice CT-650

Description
CENTER WIRE STOP TYPE 2.875 INCH 2.875 LENGTH IN INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 650 KCMIL CONDUCTOR SIZE PINK COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 2.875 INCH 2.875 LENGTH IN INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 650 KCMIL CONDUCTOR SIZE PINK COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-650 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-650
Compression Cable Splice CT-650
CENTER WIRE STOP TYPE 2.875 INCH 2.875 LENGTH IN INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 650 KCMIL CONDUCTOR SIZE PINK COLOR CODE SHORT WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
  • CENTER WIRE STOP TYPE
  • 2.875 INCH
  • 2.875 LENGTH IN INCH
  • 0.962 INCH INNER DIAMETER
  • 1.222 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 650 KCMIL CONDUCTOR SIZE
  • PINK COLOR CODE
  • SHORT WITH CHAMFERED END BARREL BARREL TYPE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-650
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers