1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
250 KCMIL MAX. RUN CONDUCTOR SIZE
4 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467/667P, CSA APPROVAL
600 VOLT VOLTAGE RATING
COPPER ALLOY BODY MATERIAL
997 DIE INDEX
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
ROD SIZE 1/2 TO 5/8 INCH
GGC MODEL
ILSCO Corporation
Done
Datasheet
Description
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
250 KCMIL MAX. RUN CONDUCTOR SIZE
4 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467/667P, CSA APPROVAL
600 VOLT VOLTAGE RATING
COPPER ALLOY BODY MATERIAL
997 DIE INDEX
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
ROD SIZE 1/2 TO 5/8 INCH
GGC MODEL
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
250 KCMIL MAX. RUN CONDUCTOR SIZE
4 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
6 SHAPE
COPPER CONDUCTOR MATERIAL
UL 467/667P, CSA APPROVAL
600 VOLT VOLTAGE RATING
COPPER ALLOY BODY MATERIAL
997 DIE INDEX
ROHS COMPLIANT
TEMPERATURE RATING 90 DEG C
ROD SIZE 1/2 TO 5/8 INCH
GGC MODEL