ILSCO Corporation Cable to Cable Compression Overhead Tap HT-2

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1/0 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 13/16 INCH W X 2-3/16 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1/0 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 13/16 INCH W X 2-3/16 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-2 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-2
Cable to Cable Compression Overhead Tap HT-2
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1/0 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 2/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 13/16 INCH W X 2-3/16 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 1/0 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE
  • 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE
  • 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE
  • 2/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1-7/8 INCH L X 13/16 INCH W X 2-3/16 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-2
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details