ILSCO Corporation Insulation Piercing/Displacement Connector IPC-350-4/0

Description
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN), 10 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN), 10 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-350-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-350-4/0
Insulation Piercing/Displacement Connector IPC-350-4/0
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN), 10 TO 4/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 4/0 AWG TO 350 KCMIL (MAIN), 10 TO 4/0 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 300 V, 480 V STAR VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 205 AMPERE (ALUMINUM), 260 AMPERE (COPPER)
  • TORQUE RATING 25 LB-FT
  • BOLT SIZE 5/8 INCH
  • SIZE 1-43/64 INCH L X 2-7/16 INCH W X 3-1/8 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-350-4/0
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details