ILSCO Corporation Mechanical Multiple Cable Tap PBT-350

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.75 INCH L X 1.31 INCH W X 2.43 INCH H SCREW SIZE 5/16 INCH HEX CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.75 INCH L X 1.31 INCH W X 2.43 INCH H SCREW SIZE 5/16 INCH HEX CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBT-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBT-350
Mechanical Multiple Cable Tap PBT-350
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.75 INCH L X 1.31 INCH W X 2.43 INCH H SCREW SIZE 5/16 INCH HEX CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • IN-LINE CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 4.75 INCH L X 1.31 INCH W X 2.43 INCH H
  • SCREW SIZE 5/16 INCH HEX
  • CURRENT RATING 350 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBT-350
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details