ILSCO Corporation Cable to Cable Compression Overhead Tap HT-6

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 6 TO 2 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1 AWG SOLID TAP CONDUCTOR SIZE 6 TO 1 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 23/32 INCH W X 1-23/32 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 6 TO 2 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1 AWG SOLID TAP CONDUCTOR SIZE 6 TO 1 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 23/32 INCH W X 1-23/32 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-6 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-6
Cable to Cable Compression Overhead Tap HT-6
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL O DIE INDEX 6 TO 2 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1 AWG SOLID RUN CONDUCTOR SIZE 6 TO 1 AWG SOLID TAP CONDUCTOR SIZE 6 TO 1 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-1/2 INCH L X 23/32 INCH W X 1-23/32 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • O DIE INDEX
  • 6 TO 2 AWG ACSR RUN CONDUCTOR SIZE
  • 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE
  • 6 TO 1 AWG SOLID RUN CONDUCTOR SIZE
  • 6 TO 1 AWG SOLID TAP CONDUCTOR SIZE
  • 6 TO 1 AWG STRANDED RUN CONDUCTOR SIZE
  • 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1-1/2 INCH L X 23/32 INCH W X 1-23/32 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-6
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details