ILSCO Corporation Mechanical Single Cable Tap IK-4

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 165 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 165 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-4
Mechanical Single Cable Tap IK-4
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 165 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C/486A/B, CSA, RUS APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • ROHS COMPLIANT
  • TORQUE RATING 165 INCH-POUND
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-4
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details