ILSCO Corporation Mechanical Multiple Cable Tap PBTD-12-4

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.82 INCH L X 1.394 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.82 INCH L X 1.394 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-12-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-12-4
Mechanical Multiple Cable Tap PBTD-12-4
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.82 INCH L X 1.394 INCH W X 1.42 INCH H SCREW SIZE 1/8 INCH HEX CURRENT RATING 95 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 12 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 5.82 INCH L X 1.394 INCH W X 1.42 INCH H
  • SCREW SIZE 1/8 INCH HEX
  • CURRENT RATING 95 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-12-4
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details