ILSCO Corporation Compression Cable Splice CTL-500

Description
CENTER WIRE STOP TYPE 4.625 INCH 0.828 INCH INNER DIAMETER 1.062 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 4.625 INCH 0.828 INCH INNER DIAMETER 1.062 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-500 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-500
Compression Cable Splice CTL-500
CENTER WIRE STOP TYPE 4.625 INCH 0.828 INCH INNER DIAMETER 1.062 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 4.625 INCH
  • 0.828 INCH INNER DIAMETER
  • 1.062 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • BROWN COLOR CODE
  • LONG WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-500
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details