14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
11 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 5.36 INCH L X 1.25 INCH W X 1.42 INCH H
CURRENT RATING 95 AMPERE
SCREW SIZE 1/8 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
ILSCO Corporation
Done
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
11 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 5.36 INCH L X 1.25 INCH W X 1.42 INCH H
CURRENT RATING 95 AMPERE
SCREW SIZE 1/8 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
11 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 5.36 INCH L X 1.25 INCH W X 1.42 INCH H
CURRENT RATING 95 AMPERE
SCREW SIZE 1/8 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
PBTD MODEL
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453-G, UL 486A, UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
11 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
SIZE 5.36 INCH L X 1.25 INCH W X 1.42 INCH H
CURRENT RATING 95 AMPERE
SCREW SIZE 1/8 INCH HEX
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS