ILSCO Corporation Compression Cable Tap GGA-5

Description
250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 250 KCMIL (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/997 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 250 KCMIL (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/997 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-5 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-5
Compression Cable Tap GGA-5
250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A), 250 KCMIL (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/997 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
  • 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL (SIDE A), 250 KCMIL (SIDE B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 998/997 DIE INDEX
  • CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A)
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-5
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details