ILSCO Corporation Compression Cable Splice CTL-4/0

Description
CENTER WIRE STOP TYPE 3.375 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 3.375 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-4/0
Compression Cable Splice CTL-4/0
CENTER WIRE STOP TYPE 3.375 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 3.375 INCH
  • 0.546 INCH INNER DIAMETER
  • 0.687 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • PURPLE COLOR CODE
  • LONG WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 10
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-4/0
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details