ILSCO Corporation Grounding Connector GRF-350

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-350 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-350
Grounding Connector GRF-350
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 2-1/2 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 3/8 INCH HEX
  • STUD SIZE 5/8 INCH-11 TPI
  • INCLUDES THREADED FEMALE DESIGN
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-350
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details