ILSCO Corporation Mechanical Single Cable Tap GTT-750-500

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 3-3/8 INCH L X 1-1/4 INCH W X 2-7/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 3-3/8 INCH L X 1-1/4 INCH W X 2-7/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTT-750-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTT-750-500
Mechanical Single Cable Tap GTT-750-500
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 750 KCMIL MAX. RUN CONDUCTOR SIZE 2 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 3-3/8 INCH L X 1-1/4 INCH W X 2-7/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 500 KCMIL MIN. RUN CONDUCTOR SIZE
  • 750 KCMIL MAX. RUN CONDUCTOR SIZE
  • 2 AWG MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • T-TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 3-3/8 INCH L X 1-1/4 INCH W X 2-7/16 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTT-750-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details