ILSCO Corporation Cable to Cable Compression Overhead Tap HT-4

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 57/64 INCH W X 2-17/64 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 57/64 INCH W X 2-17/64 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-4 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-4
Cable to Cable Compression Overhead Tap HT-4
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 1 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 3/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 57/64 INCH W X 2-17/64 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 1 TO 2/0 AWG ACSR RUN CONDUCTOR SIZE
  • 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE
  • 1/0 TO 3/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 1/0 TO 3/0 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1-7/8 INCH L X 57/64 INCH W X 2-17/64 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-4
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details