ILSCO Corporation Mechanical Multiple Cable Tap M2GTT-350-350

Description
4/0 AWG (MAIN), 6 AWG (TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-1/4 INCH L X 2 INCH W X 1-11/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) MGTT MODEL
Datasheet
Description
4/0 AWG (MAIN), 6 AWG (TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-1/4 INCH L X 2 INCH W X 1-11/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) MGTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - M2GTT-350-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
M2GTT-350-350
Mechanical Multiple Cable Tap M2GTT-350-350
4/0 AWG (MAIN), 6 AWG (TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-1/4 INCH L X 2 INCH W X 1-11/16 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) MGTT MODEL
  • 4/0 AWG (MAIN), 6 AWG (TAP) MIN. CONDUCTOR SIZE
  • 350 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • SIZE 2-1/4 INCH L X 2 INCH W X 1-11/16 INCH H
  • SCREW SIZE 5/16 INCH HEX (MAIN/TAP)
  • MGTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number M2GTT-350-350
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers