ILSCO Corporation Mechanical Single Cable Tap IK-500

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-500
Mechanical Single Cable Tap IK-500
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 250 KCMIL MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 1.812 INCH W X 3 INCH H
  • TORQUE RATING 825 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers