ILSCO Corporation Grounding Connector GRM-250A

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-250A - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-250A
Grounding Connector GRM-250A
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 2-1/8 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 5/16 INCH HEX
  • STUD SIZE 1/2 INCH-13 TPI
  • INCLUDES ELONGATED STEEL STUD
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-250A
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details