ILSCO Corporation Cable to Cable Compression Overhead Tap GGC-3

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - GGC-3 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
GGC-3
Cable to Cable Compression Overhead Tap GGC-3
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997 DIE INDEX 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.1 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 1/2 TO 5/8 INCH GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 997 DIE INDEX
  • 1/0 AWG TO 250 KCMIL STRANDED RUN CONDUCTOR SIZE
  • 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2.1 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GROUND ROD SIZE 1/2 TO 5/8 INCH
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-3
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details