ILSCO Corporation Insulation Piercing/Displacement Connector IPC-500-500

Description
SPLICE, TAP CONNECTION TYPE 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 350 AMPERE (ALUMINUM), 430 AMPERE (COPPER) TORQUE RATING 75 LB-FT BOLT SIZE 7/8 INCH SIZE 3-3/16 INCH L X 3-5/8 INCH W X 5 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 350 AMPERE (ALUMINUM), 430 AMPERE (COPPER) TORQUE RATING 75 LB-FT BOLT SIZE 7/8 INCH SIZE 3-3/16 INCH L X 3-5/8 INCH W X 5 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-500-500 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-500-500
Insulation Piercing/Displacement Connector IPC-500-500
SPLICE, TAP CONNECTION TYPE 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 350 AMPERE (ALUMINUM), 430 AMPERE (COPPER) TORQUE RATING 75 LB-FT BOLT SIZE 7/8 INCH SIZE 3-3/16 INCH L X 3-5/8 INCH W X 5 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 350 AMPERE (ALUMINUM), 430 AMPERE (COPPER)
  • TORQUE RATING 75 LB-FT
  • BOLT SIZE 7/8 INCH
  • SIZE 3-3/16 INCH L X 3-5/8 INCH W X 5 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-500-500
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details