ILSCO Corporation Mechanical Single Cable Tap IKB-1000

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 3.03 INCH W X 3.78 INCH H IKB MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 3.03 INCH W X 3.78 INCH H IKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKB-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKB-1000
Mechanical Single Cable Tap IKB-1000
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 3.03 INCH W X 3.78 INCH H IKB MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 500 KCMIL MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG MIN. TAP CONDUCTOR SIZE
  • 1000 KCMIL MAX. TAP CONDUCTOR SIZE
  • SWIVEL TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 3.03 INCH W X 3.78 INCH H
  • IKB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKB-1000
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Blade Terminals - 1787246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details