ILSCO Corporation Compression Cable Lug CSWS-250-12

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL YELLOW COLOR 2.844 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.25 INCH LENGTH X 1.088 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.125 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL YELLOW COLOR 2.844 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.25 INCH LENGTH X 1.088 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.125 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-250-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-250-12
Compression Cable Lug CSWS-250-12
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL YELLOW COLOR 2.844 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-62 DIE INDEX 1.25 INCH LENGTH X 1.088 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1.125 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • YELLOW COLOR
  • 2.844 INCH OVERALL LENGTH
  • 1.063 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-62 DIE INDEX
  • 1.25 INCH LENGTH X 1.088 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • WITH SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1.125 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-250-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details