ILSCO Corporation Compression Cable Splice CT-4/0

Description
CENTRE WIRE STOP TYPE 2.125 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE ROHS COMPLIANT EXPANDED WIRE SIZE 1 TO 4/0 AWG TEMPERATURE RATING 90 DEG C TYPE CT MODEL
Datasheet
Description
CENTRE WIRE STOP TYPE 2.125 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE ROHS COMPLIANT EXPANDED WIRE SIZE 1 TO 4/0 AWG TEMPERATURE RATING 90 DEG C TYPE CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-4/0
Compression Cable Splice CT-4/0
CENTRE WIRE STOP TYPE 2.125 INCH 0.546 INCH INNER DIAMETER 0.687 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE ROHS COMPLIANT EXPANDED WIRE SIZE 1 TO 4/0 AWG TEMPERATURE RATING 90 DEG C TYPE CT MODEL
  • CENTRE WIRE STOP TYPE
  • 2.125 INCH
  • 0.546 INCH INNER DIAMETER
  • 0.687 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • PURPLE COLOR CODE
  • SHORT WITH CHAMFERED END BARREL TYPE
  • ROHS COMPLIANT
  • EXPANDED WIRE SIZE 1 TO 4/0 AWG
  • TEMPERATURE RATING 90 DEG C
  • TYPE CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-4/0
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers