ILSCO Corporation Cable to Cable Compression Overhead Tap HT-3

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 4/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 53/64 INCH W X 2-1/4 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 4/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 53/64 INCH W X 2-1/4 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-3 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-3
Cable to Cable Compression Overhead Tap HT-3
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE 4/0 AWG STRANDED RUN CONDUCTOR SIZE 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1-7/8 INCH L X 53/64 INCH W X 2-1/4 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE
  • 6 TO 2 AWG ACSR TAP CONDUCTOR SIZE
  • 6 TO 1/0 AWG SOLID TAP CONDUCTOR SIZE
  • 4/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 6 TO 1 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1-7/8 INCH L X 53/64 INCH W X 2-1/4 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-3
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
2 suppliers
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details