ILSCO Corporation Insulation Piercing/Displacement Connector IPC-4/0-6

Description
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1-27/64 INCH LENGTH X 1 INCH WIDTH X 1-7/8 INCH HEIGHT BOLT SIZE 1/2 INCH CURRENT RATING 150 AMP (ALUMINUM), 195 AMP (COPPER) BODY MATERIAL NYLON TORQUE RATING 25 FEET-POUND INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1-27/64 INCH LENGTH X 1 INCH WIDTH X 1-7/8 INCH HEIGHT BOLT SIZE 1/2 INCH CURRENT RATING 150 AMP (ALUMINUM), 195 AMP (COPPER) BODY MATERIAL NYLON TORQUE RATING 25 FEET-POUND INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-4/0-6 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-4/0-6
Insulation Piercing/Displacement Connector IPC-4/0-6
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING 90 DEG C TEMPERATURE RATING COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1-27/64 INCH LENGTH X 1 INCH WIDTH X 1-7/8 INCH HEIGHT BOLT SIZE 1/2 INCH CURRENT RATING 150 AMP (ALUMINUM), 195 AMP (COPPER) BODY MATERIAL NYLON TORQUE RATING 25 FEET-POUND INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE
  • UL 453G/486A/B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1-27/64 INCH LENGTH X 1 INCH WIDTH X 1-7/8 INCH HEIGHT
  • BOLT SIZE 1/2 INCH
  • CURRENT RATING 150 AMP (ALUMINUM), 195 AMP (COPPER)
  • BODY MATERIAL NYLON
  • TORQUE RATING 25 FEET-POUND
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-4/0-6
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers