ILSCO Corporation Mechanical Cable Lug GBL-4DBT-14

Description
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet
Description
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4DBT-14 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4DBT-14
Mechanical Cable Lug GBL-4DBT-14
LAY IN TYPE HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667-P, CSA APPROVAL 1/4 INCH STUD SIZE 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 GBL MODEL
  • LAY IN TYPE
  • HIGH STRENGTH TIN PLATED COPPER ALLOY BODY, STAINLESS STEEL SCREW MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667-P, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • 0.47 INCH L X 0.472 INCH W X 0.185 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH-28 TPI SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4DBT-14
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details